Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.629 x 0.354 x 0.118 |
Dimensions LxWxH (mm) | 16 x 9 x 3 |
Frame Shape | Rectangular |
Height (mm) | 3 |
Impedance (Ohms) | 8 |
Length (mm) | 16 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1 |
Mounting Style | Spring Contact |
Nominal Input (W) | 0.8 |
Resonance Freq. (Hz) | 550 |
S.P. Level (dB) | 88 (0.8 W / 0.1 m) |
Width (mm) | 9 |
Where can I find additional details, specifications and documents for a CMS-16098A-SP?
Additional datasheets, footprints and schematics for CMS-16098A-SP are listed on our Part Details page. You can also find images and similar parts to CMS-16098A-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-16098A-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-16098A-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-16098A-SP fall under?
The CMS-16098A-SP is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-16098a-sp.
Can I view similar or alternative parts?
You can view similar parts to CMS-16098A-SP when available in the cms-16098a-sp range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-16098A-SP you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-16098A-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-16098A-SP have stock available?
Authorised distributors including Future Electronics and CUI Devices have stock available or on a lead time for CMS-16098A-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-16098A-SP often in real-time on the comparison pages.
What if I can't find stock of CMS-16098A-SP?
You can fill out our help required form which you can use to request a quote for CMS-16098A-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.