Status: | Production |
---|---|
Series: | CMP402 |
RoHS: | Compliant |
23 ns or 65 ns propagation delay |
Single-supply operation |
Compatible with 3 V and 5 V logic |
Separate input and output sections |
Low power |
Wide input range: –5 V to +3.9 V |
CMP402GS | Analog Devices |
Comparator, Nsoic-16, -40 To 125Deg C | Newark Electronics |
COMPARATOR, NSOIC-16, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a CMP402GSZ?
Additional datasheets, footprints and schematics for CMP402GSZ are listed on our Part Details page. You can also find images and similar parts to CMP402GSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP402GSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP402GSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP402GSZ fall under?
The CMP402GSZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to CMP402GSZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP402GSZ you can contact the distributor directly for product support, shipping queries etc.
Is the CMP402GSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for CMP402GSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for CMP402GSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP402GSZ often in real-time on the comparison pages.
What if I can't find stock of CMP402GSZ?
You can fill out our help required form which you can use to request a quote for CMP402GSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.