Status: | Production |
---|---|
Series: | CMP402 |
RoHS: | Compliant |
23 ns or 65 ns propagation delay |
Single-supply operation |
Compatible with 3 V and 5 V logic |
Separate input and output sections |
Low power |
Wide input range: –5 V to +3.9 V |
CMP402GRU-REEL | Analog Devices |
COMPARATOR, 60NS, -40 TO 125DEG C | element14 |
Comparator, 60Ns, -40 To 125Deg C Rohs Compliant: Yes |Analog Devices CMP402GRUZ-REEL | Newark Electronics |
Where can I find additional details, specifications and documents for a CMP402GRUZ-REEL?
Additional datasheets, footprints and schematics for CMP402GRUZ-REEL are listed on our Part Details page. You can also find images and similar parts to CMP402GRUZ-REEL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP402GRUZ-REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP402GRUZ-REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP402GRUZ-REEL fall under?
The CMP402GRUZ-REEL is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to CMP402GRUZ-REEL when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP402GRUZ-REEL you can contact the distributor directly for product support, shipping queries etc.
Is the CMP402GRUZ-REEL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for CMP402GRUZ-REEL have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics and Farnell have stock available or on a lead time for CMP402GRUZ-REEL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP402GRUZ-REEL often in real-time on the comparison pages.
What if I can't find stock of CMP402GRUZ-REEL?
You can fill out our help required form which you can use to request a quote for CMP402GRUZ-REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.