Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.09
|
804
in stock
|
Buy Now |
Curr. Consumption (µA) | 80 |
---|---|
Dimensions LxWxH (in) | 0.15 x 0.12 x 0.04 |
Dimensions LxWxH (mm) | 3.76 x 2.95 x 1.1 |
Directivity | Omnidirectional |
Height (mm) | 1.1 |
Length (mm) | 3.76 |
Microphone Type | MEMS |
Operating Freq. (Hz) | 100 ~ 10000 |
Operating Voltage (Vdc) | 2 |
Output Impedance (Ω) | 300 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -42 |
Sensitivity Reduction (dB) | -0.5 |
Sensitivity Tolerance | ±1 |
Shape | Rectangular |
Signal : Noise Ratio (dBA) | 60 |
Termination | Surface Mount |
Width (mm) | 2.95 |
Where can I find additional details, specifications and documents for a CMM-3729AT-42108-TR?
Additional datasheets, footprints and schematics for CMM-3729AT-42108-TR are listed on our Part Details page. You can also find images and similar parts to CMM-3729AT-42108-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMM-3729AT-42108-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMM-3729AT-42108-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMM-3729AT-42108-TR fall under?
The CMM-3729AT-42108-TR is listed under audio > microphones > mems-microphones > cmm-3729at-42108-tr.
Can I view similar or alternative parts?
You can view similar parts to CMM-3729AT-42108-TR when available in the cmm-3729at-42108-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMM-3729AT-42108-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CMM-3729AT-42108-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMM-3729AT-42108-TR have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for CMM-3729AT-42108-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMM-3729AT-42108-TR often in real-time on the comparison pages.
What if I can't find stock of CMM-3729AT-42108-TR?
You can fill out our help required form which you can use to request a quote for CMM-3729AT-42108-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.