Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 30 |
---|---|
Dimensions LxWxH (in) | 0.38 x 0.38 x 0.2 |
Dimensions LxWxH (mm) | 9.7 x 9.7 x 5 |
Driving Circuit | Yes |
Height (mm) | 5 |
Input Type | Vdc |
Length (mm) | 9.7 |
Mounting Style | Surface Mount |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -40 |
Rated Frequency (Hz) | 2700 |
Rated Voltage | 5 |
Shape | Square |
Sound Pressure (dB) | 80 |
Technology | Magnetic |
Washable | No |
Width (mm) | 9.7 |
Where can I find additional details, specifications and documents for a CMI-9705-0580-SMT-TR?
Additional datasheets, footprints and schematics for CMI-9705-0580-SMT-TR are listed on our Part Details page. You can also find images and similar parts to CMI-9705-0580-SMT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMI-9705-0580-SMT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMI-9705-0580-SMT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMI-9705-0580-SMT-TR fall under?
The CMI-9705-0580-SMT-TR is listed under audio > buzzers > audio-indicators > cmi-9705-0580-smt-tr.
Can I view similar or alternative parts?
You can view similar parts to CMI-9705-0580-SMT-TR when available in the cmi-9705-0580-smt-tr range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMI-9705-0580-SMT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CMI-9705-0580-SMT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMI-9705-0580-SMT-TR have stock available?
Authorised distributors including CUI Devices, RS and Future Electronics have stock available or on a lead time for CMI-9705-0580-SMT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMI-9705-0580-SMT-TR often in real-time on the comparison pages.
What if I can't find stock of CMI-9705-0580-SMT-TR?
You can fill out our help required form which you can use to request a quote for CMI-9705-0580-SMT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.