Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 30 |
---|---|
Dimensions LxWxH (in) | 0.47 x 0.47 x 0.37 |
Dimensions LxWxH (mm) | 12 x 12 x 9.5 |
Driving Circuit | Yes |
Height (mm) | 9.5 |
Input Type | Vdc |
Length (mm) | 12 |
Mounting Style | Through Hole |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -40 |
Rated Frequency (Hz) | 2300 |
Rated Voltage | 5 |
Shape | Round |
Sound Pressure (dB) | 85 |
Technology | Magnetic |
Washable | Yes |
Width (mm) | 12 |
Where can I find additional details, specifications and documents for a CMI-1295-0585T?
Additional datasheets, footprints and schematics for CMI-1295-0585T are listed on our Part Details page. You can also find images and similar parts to CMI-1295-0585T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMI-1295-0585T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMI-1295-0585T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMI-1295-0585T fall under?
The CMI-1295-0585T is listed under audio > buzzers > audio-indicators > cmi-1295-0585t.
Can I view similar or alternative parts?
You can view similar parts to CMI-1295-0585T when available in the cmi-1295-0585t range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMI-1295-0585T you can contact the distributor directly for product support, shipping queries etc.
Is the CMI-1295-0585T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMI-1295-0585T have stock available?
Authorised distributors including CUI Devices, RS and Future Electronics have stock available or on a lead time for CMI-1295-0585T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMI-1295-0585T often in real-time on the comparison pages.
What if I can't find stock of CMI-1295-0585T?
You can fill out our help required form which you can use to request a quote for CMI-1295-0585T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.