CMF7010R000FKEB Resistors by Vishay Intertechnology

RES 10R 1% 1W AXIAL METAL FILM

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
98
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for element14
element14
from US$0.60
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 10ohm
Product Range CMF Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Material Metal Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Through Hole Metal Film Resistor, Cmf Series, 10 Ohm, 1 W, - 1%, 500 V, Axial Leaded Rohs Compliant: Yes |Vishay CMF7010R000FKEB | Newark Electronics
Resistor, 10 Ohm, ± 1%, 1.75 W, Axial Leaded, Metal Film, Precision | Avnet America
RES, 10R, 1%, 1W, AXIAL, METAL FILM | element14
Resistor, 10 Ohm, � 1%, 1.75 W, Axial Leaded, Metal Film, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF7010R000FKEB?

Additional datasheets, footprints and schematics for CMF7010R000FKEB are listed on our Part Details page. You can also find images and similar parts to CMF7010R000FKEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF7010R000FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF7010R000FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF7010R000FKEB fall under?

The CMF7010R000FKEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF7010R000FKEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF7010R000FKEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF7010R000FKEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF7010R000FKEB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CMF7010R000FKEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF7010R000FKEB often in real-time on the comparison pages.

What if I can't find stock of CMF7010R000FKEB?

You can fill out our help required form which you can use to request a quote for CMF7010R000FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay