Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 100kohm |
---|---|
Product Range | CMF Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Metal Film Resistor, Cmf Series, 100 Kohm, 1 W, - 1%, 500 V, Axial Leaded Rohs Compliant: Yes |Vishay CMF70100K00FKEB | Newark Electronics |
RES MTLFLM CMF-70 100K OHM 1% T-1 EB E3 AXL TH | Avnet America |
RES, 100K, 1%, 1W, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a CMF70100K00FKEB?
Additional datasheets, footprints and schematics for CMF70100K00FKEB are listed on our Part Details page. You can also find images and similar parts to CMF70100K00FKEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF70100K00FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF70100K00FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF70100K00FKEB fall under?
The CMF70100K00FKEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF70100K00FKEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF70100K00FKEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF70100K00FKEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF70100K00FKEB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CMF70100K00FKEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF70100K00FKEB often in real-time on the comparison pages.
What if I can't find stock of CMF70100K00FKEB?
You can fill out our help required form which you can use to request a quote for CMF70100K00FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.