CMF6039K200FKEA Resistors by Vishay Intertechnology

METAL FILM RESISTOR 39.2KOHM 1W 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Specifications

Resistance 39.2kohm
Product Range CMF Series
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2

Alternative Descriptions

Metal Film Resistor, 39.2Kohm, 1W, 1% | Newark Electronics
RES MTLFLM CMF-60 39.2K OHM 1% T-1 EA E3 AXL TH | Avnet America
84R1423 | element14
METAL FILM RESISTOR, 39.2KOHM, 1W, 1% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF6039K200FKEA?

Additional datasheets, footprints and schematics for CMF6039K200FKEA are listed on our Part Details page. You can also find images and similar parts to CMF6039K200FKEA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF6039K200FKEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF6039K200FKEA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF6039K200FKEA fall under?

The CMF6039K200FKEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF6039K200FKEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF6039K200FKEA you can contact the distributor directly for product support, shipping queries etc.

Is the CMF6039K200FKEA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF6039K200FKEA have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CMF6039K200FKEA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF6039K200FKEA often in real-time on the comparison pages.

What if I can't find stock of CMF6039K200FKEA?

You can fill out our help required form which you can use to request a quote for CMF6039K200FKEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay