CMF60100K00FHEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100KOHM 1W 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.15


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.15
300
Buy Now
Logo for RS Americas RS Americas US$1.31
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 100kohm
Product Range CMF Series
Power Rating 750mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Type Metal Film

Alternative Descriptions

RES MTLFLM CMF-60 100K OHM 1% T-2 EK E3 AXL TH | Avnet America
Resistance:100Kohm | Newark Electronics
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF60100K00FHEK?

Additional datasheets, footprints and schematics for CMF60100K00FHEK are listed on our Part Details page. You can also find images and similar parts to CMF60100K00FHEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF60100K00FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF60100K00FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF60100K00FHEK fall under?

The CMF60100K00FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF60100K00FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF60100K00FHEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF60100K00FHEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF60100K00FHEK have stock available?

Authorised distributors including Avnet America, Newark Electronics and RS Americas have stock available or on a lead time for CMF60100K00FHEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF60100K00FHEK often in real-time on the comparison pages.

What if I can't find stock of CMF60100K00FHEK?

You can fill out our help required form which you can use to request a quote for CMF60100K00FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay