Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 6.81kohm |
---|---|
Voltage Rating | 250V |
Resistor Case Style | Axial Leaded |
Power Rating | 500mW |
Resistance Tolerance | 1% |
Product Range | CMF Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 6.81 Kohm, 500Mw, 1% | Newark Electronics |
Res Metal Film 6.81K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Resistor | RS Americas |
METAL FILM RESISTOR, 6.81 KOHM, 500mW, 1% | element14 |
Where can I find additional details, specifications and documents for a CMF556K8100FHEB?
Additional datasheets, footprints and schematics for CMF556K8100FHEB are listed on our Part Details page. You can also find images and similar parts to CMF556K8100FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF556K8100FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF556K8100FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF556K8100FHEB fall under?
The CMF556K8100FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF556K8100FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF556K8100FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF556K8100FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF556K8100FHEB have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF556K8100FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF556K8100FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF556K8100FHEB?
You can fill out our help required form which you can use to request a quote for CMF556K8100FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.