CMF55500R00FEBF Resistors by Vishay Intertechnology

METAL FILM RESISTOR 500 OHM 500mW ±1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.22


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.52
938
Buy Now
Logo for element14 element14 US$0.33
938
Buy Now
Logo for Avnet America Avnet America US$0.22
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 500ohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

METAL FILM RESISTOR, 500 OHM, 500mW, ±1% | Farnell Contract
Metal Film Resistor, 500 Ohm, 500Mw, ±1% | Newark Electronics
RES MTLFLM CMF-55 500 OHM 1% T-9 B14 AXL TH | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF55500R00FEBF?

Additional datasheets, footprints and schematics for CMF55500R00FEBF are listed on our Part Details page. You can also find images and similar parts to CMF55500R00FEBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF55500R00FEBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF55500R00FEBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF55500R00FEBF fall under?

The CMF55500R00FEBF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF55500R00FEBF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF55500R00FEBF you can contact the distributor directly for product support, shipping queries etc.

Is the CMF55500R00FEBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF55500R00FEBF have stock available?

Authorised distributors including Farnell Contract, Newark Electronics, element14 and Avnet America have stock available or on a lead time for CMF55500R00FEBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF55500R00FEBF often in real-time on the comparison pages.

What if I can't find stock of CMF55500R00FEBF?

You can fill out our help required form which you can use to request a quote for CMF55500R00FEBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay