CMF5527K400FHEB Resistors by Vishay Intertechnology

METAL FILM RESISTOR 27.4 KOHM 500 MW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.09


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.21
118
Buy Now
Logo for element14 element14 US$0.55
118
Buy Now
Logo for Avnet America Avnet America US$0.09
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 27.4kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 27.4 Kohm, 500 Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 27.4 KOHM, 500 MW, 1% | element14
Res Metal Film 27.4K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF5527K400FHEB?

Additional datasheets, footprints and schematics for CMF5527K400FHEB are listed on our Part Details page. You can also find images and similar parts to CMF5527K400FHEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF5527K400FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5527K400FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF5527K400FHEB fall under?

The CMF5527K400FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF5527K400FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5527K400FHEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF5527K400FHEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF5527K400FHEB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF5527K400FHEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF5527K400FHEB often in real-time on the comparison pages.

What if I can't find stock of CMF5527K400FHEB?

You can fill out our help required form which you can use to request a quote for CMF5527K400FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay