CMF551K5000FHEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1.5KOHM 500mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.09


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.21
497
Buy Now
Logo for element14 element14 US$0.18
497
Buy Now
Logo for Avnet America Avnet America US$0.09
-
Buy Now
Logo for RS Americas RS Americas US$1.13
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1.5kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1.5Kohm, 500Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 1.5KOHM, 500mW, 1% | element14
Res Metal Film 1.5K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF551K5000FHEK?

Additional datasheets, footprints and schematics for CMF551K5000FHEK are listed on our Part Details page. You can also find images and similar parts to CMF551K5000FHEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF551K5000FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF551K5000FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF551K5000FHEK fall under?

The CMF551K5000FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF551K5000FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF551K5000FHEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF551K5000FHEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF551K5000FHEK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CMF551K5000FHEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF551K5000FHEK often in real-time on the comparison pages.

What if I can't find stock of CMF551K5000FHEK?

You can fill out our help required form which you can use to request a quote for CMF551K5000FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay