Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 1.21kohm |
---|---|
Voltage Rating | 250V |
Resistor Case Style | Axial Leaded |
Power Rating | 500mW |
Resistance Tolerance | 1% |
Product Range | CMF Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 1.21 Kohm, 500 Mw, 1% | Newark Electronics |
Res Metal Film 1.21K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor | RS Americas |
METAL FILM RESISTOR, 1.21 KOHM, 500 MW, 1% | element14 |
Where can I find additional details, specifications and documents for a CMF551K2100FHEK?
Additional datasheets, footprints and schematics for CMF551K2100FHEK are listed on our Part Details page. You can also find images and similar parts to CMF551K2100FHEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF551K2100FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF551K2100FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF551K2100FHEK fall under?
The CMF551K2100FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF551K2100FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF551K2100FHEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF551K2100FHEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF551K2100FHEK have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF551K2100FHEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF551K2100FHEK often in real-time on the comparison pages.
What if I can't find stock of CMF551K2100FHEK?
You can fill out our help required form which you can use to request a quote for CMF551K2100FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.