CMF551K0000BEEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1 KOHM 500 MW 0.1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.33


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.45
547
Buy Now
Logo for element14 element14 US$1.22
547
Buy Now
Logo for Avnet America Avnet America US$0.33
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 1kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1 Kohm, 500 Mw, 0.1% | Newark Electronics
METAL FILM RESISTOR, 1 KOHM, 500 MW, 0.1% | element14
Res Metal Film 1K Ohm 0.1% 1/2W ±25ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF551K0000BEEK?

Additional datasheets, footprints and schematics for CMF551K0000BEEK are listed on our Part Details page. You can also find images and similar parts to CMF551K0000BEEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF551K0000BEEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF551K0000BEEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF551K0000BEEK fall under?

The CMF551K0000BEEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF551K0000BEEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF551K0000BEEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF551K0000BEEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF551K0000BEEK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF551K0000BEEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF551K0000BEEK often in real-time on the comparison pages.

What if I can't find stock of CMF551K0000BEEK?

You can fill out our help required form which you can use to request a quote for CMF551K0000BEEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay