Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 150kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 500mW |
Voltage Rating | 250V |
Temperature Coefficient | ± 50ppm/°C |
Resistor Element Material | Metal Film |
Mounting Type | Through Hole |
Res Metal Film 150K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Resistor | RS Americas |
RESISTOR, METAL FILM, 150KOHM, 500mW, 1% | element14 |
Where can I find additional details, specifications and documents for a CMF55150K00FHEK?
Additional datasheets, footprints and schematics for CMF55150K00FHEK are listed on our Part Details page. You can also find images and similar parts to CMF55150K00FHEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF55150K00FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF55150K00FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF55150K00FHEK fall under?
The CMF55150K00FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF55150K00FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF55150K00FHEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF55150K00FHEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF55150K00FHEK have stock available?
Authorised distributors including Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF55150K00FHEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF55150K00FHEK often in real-time on the comparison pages.
What if I can't find stock of CMF55150K00FHEK?
You can fill out our help required form which you can use to request a quote for CMF55150K00FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.