CMF55100R00BHEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100 OHM 500mW ±0.1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.25


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.68
310
Buy Now
Logo for element14 element14 US$0.68
310
Buy Now
Logo for Avnet America Avnet America US$0.25
-
Buy Now
Logo for RS Americas RS Americas US$1.10
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 100ohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

METAL FILM RESISTOR, 100 OHM, 500mW, ±0.1% | Farnell
Metal Film Resistor, 100 Ohm, 500Mw, ±0.1% | Newark Electronics
Res Metal Film 100 Ohm 0.1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF55100R00BHEK?

Additional datasheets, footprints and schematics for CMF55100R00BHEK are listed on our Part Details page. You can also find images and similar parts to CMF55100R00BHEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF55100R00BHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF55100R00BHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF55100R00BHEK fall under?

The CMF55100R00BHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF55100R00BHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF55100R00BHEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF55100R00BHEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF55100R00BHEK have stock available?

Authorised distributors including Farnell, Newark Electronics, element14, Avnet America and RS Americas have stock available or on a lead time for CMF55100R00BHEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF55100R00BHEK often in real-time on the comparison pages.

What if I can't find stock of CMF55100R00BHEK?

You can fill out our help required form which you can use to request a quote for CMF55100R00BHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay