CMF55100K00FHEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100KOHM 500mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
601
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
601
in stock
Buy Now
Logo for element14
element14
from US$0.27
601
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.24
-
Buy Now

Specifications

Resistance 100kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 100Kohm, 500Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 100KOHM, 500mW, 1% | element14
CMF Series ╪ 2.29 x 6.1 mm 0.5W 100 kOhm ▒1 % ▒50 ppm/░C Metal Film Resistor | Future Electronics
Res Metal Film 100K Ohm 1% 1/2W ±50ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF55100K00FHEK?

Additional datasheets, footprints and schematics for CMF55100K00FHEK are listed on our Part Details page. You can also find images and similar parts to CMF55100K00FHEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF55100K00FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF55100K00FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF55100K00FHEK fall under?

The CMF55100K00FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF55100K00FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF55100K00FHEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF55100K00FHEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF55100K00FHEK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for CMF55100K00FHEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF55100K00FHEK often in real-time on the comparison pages.

What if I can't find stock of CMF55100K00FHEK?

You can fill out our help required form which you can use to request a quote for CMF55100K00FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay