CMF5056K200FHEB Resistors by Vishay Intertechnology

METAL FILM RESISTOR 56.2 KOHM 250 MW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.36
-
Buy Now
Logo for Avnet America Avnet America US$0.23
-
Buy Now
Logo for element14 element14 US$0.24
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 56.2kohm
Product Range CMF Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 56.2 Kohm, 250 Mw, 1% | Newark Electronics
RES MTLFLM CMF-50 56.2K OHM 1% T-2 EB E3 AXL TH | Avnet America
METAL FILM RESISTOR, 56.2 KOHM, 250 MW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF5056K200FHEB?

Additional datasheets, footprints and schematics for CMF5056K200FHEB are listed on our Part Details page. You can also find images and similar parts to CMF5056K200FHEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF5056K200FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5056K200FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF5056K200FHEB fall under?

The CMF5056K200FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF5056K200FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5056K200FHEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF5056K200FHEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF5056K200FHEB have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CMF5056K200FHEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF5056K200FHEB often in real-time on the comparison pages.

What if I can't find stock of CMF5056K200FHEB?

You can fill out our help required form which you can use to request a quote for CMF5056K200FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay