CMF504K7500FHEB Resistors by Vishay Intertechnology

METAL FILM RESISTOR 4.75KOHM 250mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.40
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Specifications

Resistance 4.75kohm
Product Range CMF Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 4.75Kohm, 250Mw, 1% | Newark Electronics
Res Metal Film 4.75K Ohm 1% 1/4W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America
Resistor | RS Americas
METAL FILM RESISTOR, 4.75KOHM, 250mW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF504K7500FHEB?

Additional datasheets, footprints and schematics for CMF504K7500FHEB are listed on our Part Details page. You can also find images and similar parts to CMF504K7500FHEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF504K7500FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF504K7500FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF504K7500FHEB fall under?

The CMF504K7500FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF504K7500FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF504K7500FHEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF504K7500FHEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF504K7500FHEB have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF504K7500FHEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF504K7500FHEB often in real-time on the comparison pages.

What if I can't find stock of CMF504K7500FHEB?

You can fill out our help required form which you can use to request a quote for CMF504K7500FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay