CMF5049R900FHEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 49.9 OHM 250mW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.23


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.33
-
Buy Now
Logo for Avnet America Avnet America US$0.23
-
Buy Now
Logo for RS Americas RS Americas US$1.09
-
Buy Now
Logo for element14 element14 US$0.28
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 49.9ohm
Product Range CMF Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 49.9 Ohm, 250Mw, 1% | Newark Electronics
RES MTLFLM CMF-50 49.9 OHM 1% T-2 EK E3 AXL TH | Avnet America
EK Axial Metal Film Resistor 49.9Ohm +/-1% 0.25 W@ +70degC +/-50ppm/degC | Vishay Dale CMF5049R900FHEK | RS Americas
METAL FILM RESISTOR, 49.9 OHM, 250mW, 1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF5049R900FHEK?

Additional datasheets, footprints and schematics for CMF5049R900FHEK are listed on our Part Details page. You can also find images and similar parts to CMF5049R900FHEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF5049R900FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5049R900FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF5049R900FHEK fall under?

The CMF5049R900FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF5049R900FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5049R900FHEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF5049R900FHEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF5049R900FHEK have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CMF5049R900FHEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF5049R900FHEK often in real-time on the comparison pages.

What if I can't find stock of CMF5049R900FHEK?

You can fill out our help required form which you can use to request a quote for CMF5049R900FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay