Status: | Unknown |
---|---|
Series: | VISHAY - CMF Series |
RoHS: | Unknown |
Product Range | VISHAY - CMF Series |
---|---|
Resistance | 49.9kohm |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Metal Film |
Voltage Rating | 200V |
Metal Film Resistor, 49.9Kohm, 250Mw, 1% | Newark Electronics |
RES MTLFLM CMF-50 49.9K OHM 1% T-2 EK E3 AXL TH | Avnet America |
Where can I find additional details, specifications and documents for a CMF5049K900FHEK?
Additional datasheets, footprints and schematics for CMF5049K900FHEK are listed on our Part Details page. You can also find images and similar parts to CMF5049K900FHEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF5049K900FHEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5049K900FHEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF5049K900FHEK fall under?
The CMF5049K900FHEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF5049K900FHEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5049K900FHEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF5049K900FHEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF5049K900FHEK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CMF5049K900FHEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF5049K900FHEK often in real-time on the comparison pages.
What if I can't find stock of CMF5049K900FHEK?
You can fill out our help required form which you can use to request a quote for CMF5049K900FHEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.