CMF5049K900FHEB Resistors by Vishay Intertechnology

METAL FILM RESISTOR 49.9 KOHM 250 MW 1%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
435
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.27
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
435
in stock
Buy Now
Logo for element14
element14
from US$0.34
435
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now

Specifications

Resistance 49.9kohm
Product Range CMF Series
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

. | Future Electronics
Metal Film Resistor, 49.9 Kohm, 250 Mw, 1% | Newark Electronics
METAL FILM RESISTOR, 49.9 KOHM, 250 MW, 1% | element14
RES MTLFLM CMF-50 49.9K OHM 1% T-2 EB E3 AXL TH | Avnet America
Resistor | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF5049K900FHEB?

Additional datasheets, footprints and schematics for CMF5049K900FHEB are listed on our Part Details page. You can also find images and similar parts to CMF5049K900FHEB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF5049K900FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF5049K900FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF5049K900FHEB fall under?

The CMF5049K900FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF5049K900FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF5049K900FHEB you can contact the distributor directly for product support, shipping queries etc.

Is the CMF5049K900FHEB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF5049K900FHEB have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF5049K900FHEB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF5049K900FHEB often in real-time on the comparison pages.

What if I can't find stock of CMF5049K900FHEB?

You can fill out our help required form which you can use to request a quote for CMF5049K900FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay