Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.23
Resistance | 475ohm |
---|---|
Voltage Rating | 200V |
Resistor Case Style | Axial Leaded |
Power Rating | 250mW |
Resistance Tolerance | 1% |
Product Range | CMF Series |
Resistor Element Type | Metal Film |
Metal Film Resistor, 475 Ohm, 250 Mw, 1% | Newark Electronics |
METAL FILM RESISTORS | Future Electronics |
Res Metal Film 475 Ohm 1% 1/4W ±50ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Resistor | RS Americas |
METAL FILM RESISTOR, 475 OHM, 250 MW, 1% | element14 |
475 OHM 1% .25W 50PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CMF50475R00FHEB?
Additional datasheets, footprints and schematics for CMF50475R00FHEB are listed on our Part Details page. You can also find images and similar parts to CMF50475R00FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF50475R00FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF50475R00FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF50475R00FHEB fall under?
The CMF50475R00FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF50475R00FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF50475R00FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF50475R00FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF50475R00FHEB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CMF50475R00FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF50475R00FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF50475R00FHEB?
You can fill out our help required form which you can use to request a quote for CMF50475R00FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.