Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Product Range | CMF Series |
---|---|
Resistance | 1.1kohm |
Power Rating | 250mW |
Resistance Tolerance | 1% |
Voltage Rating | 200V |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Metal Film |
Metal Film Resistor, 1.1 Kohm, 250 Mw, 1% | Newark Electronics |
RES MTLFLM CMF-50 1.1K OHM 1% T-2 EB E3 AXL TH | Avnet America |
Resistor | RS Americas |
Where can I find additional details, specifications and documents for a CMF501K1000FHEB?
Additional datasheets, footprints and schematics for CMF501K1000FHEB are listed on our Part Details page. You can also find images and similar parts to CMF501K1000FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF501K1000FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF501K1000FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF501K1000FHEB fall under?
The CMF501K1000FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF501K1000FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF501K1000FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF501K1000FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF501K1000FHEB have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CMF501K1000FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF501K1000FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF501K1000FHEB?
You can fill out our help required form which you can use to request a quote for CMF501K1000FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.