CMF075K0000JNEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 5KOHM 500mW ±5%

Status: Unknown
Series: CMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.22
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Resistance 5kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Res Metal Film 5K Ohm 5% 1/2W ±200ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America
METAL FILM RESISTOR, 5KOHM, 500mW, ±5% | Farnell
Metal Film Resistor, 5Kohm, 500Mw, ±5% | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF075K0000JNEK?

Additional datasheets, footprints and schematics for CMF075K0000JNEK are listed on our Part Details page. You can also find images and similar parts to CMF075K0000JNEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF075K0000JNEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF075K0000JNEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF075K0000JNEK fall under?

The CMF075K0000JNEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CMF075K0000JNEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF075K0000JNEK you can contact the distributor directly for product support, shipping queries etc.

Is the CMF075K0000JNEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CMF075K0000JNEK have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for CMF075K0000JNEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF075K0000JNEK often in real-time on the comparison pages.

What if I can't find stock of CMF075K0000JNEK?

You can fill out our help required form which you can use to request a quote for CMF075K0000JNEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay