Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.28 x 0.28 x 0.24 |
Dimensions LxWxH (mm) | 7 x 7 x 6 |
Directivity | Omnidirectional |
Height (mm) | 6 |
Length (mm) | 7 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 100 ~ 10000 |
Operating Voltage (Vdc) | 2 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -42 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 60 |
Termination | Pin Type |
Width (mm) | 7 |
Where can I find additional details, specifications and documents for a CMEJ-0706-42-P?
Additional datasheets, footprints and schematics for CMEJ-0706-42-P are listed on our Part Details page. You can also find images and similar parts to CMEJ-0706-42-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMEJ-0706-42-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMEJ-0706-42-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMEJ-0706-42-P fall under?
The CMEJ-0706-42-P is listed under audio > microphones > electret-condenser-microphones > cmej-0706-42-p.
Can I view similar or alternative parts?
You can view similar parts to CMEJ-0706-42-P when available in the cmej-0706-42-p range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMEJ-0706-42-P you can contact the distributor directly for product support, shipping queries etc.
Is the CMEJ-0706-42-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMEJ-0706-42-P have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CMEJ-0706-42-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMEJ-0706-42-P often in real-time on the comparison pages.
What if I can't find stock of CMEJ-0706-42-P?
You can fill out our help required form which you can use to request a quote for CMEJ-0706-42-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.