Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$1.06
|
-
|
Buy Now |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.2 x 0.2 x 0.08 |
Dimensions LxWxH (mm) | 5 x 5 x 2 |
Directivity | Omnidirectional |
Height (mm) | 2 |
Length (mm) | 5 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 100 ~ 10000 |
Operating Voltage (Vdc) | 3 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -25 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 65 |
Termination | Wire Leads with Connector |
Width (mm) | 5 |
Where can I find additional details, specifications and documents for a CMEJ-0502-25-L075?
Additional datasheets, footprints and schematics for CMEJ-0502-25-L075 are listed on our Part Details page. You can also find images and similar parts to CMEJ-0502-25-L075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMEJ-0502-25-L075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMEJ-0502-25-L075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMEJ-0502-25-L075 fall under?
The CMEJ-0502-25-L075 is listed under audio > microphones > electret-condenser-microphones > cmej-0502-25-l075.
Can I view similar or alternative parts?
You can view similar parts to CMEJ-0502-25-L075 when available in the cmej-0502-25-l075 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMEJ-0502-25-L075 you can contact the distributor directly for product support, shipping queries etc.
Is the CMEJ-0502-25-L075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMEJ-0502-25-L075 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for CMEJ-0502-25-L075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMEJ-0502-25-L075 often in real-time on the comparison pages.
What if I can't find stock of CMEJ-0502-25-L075?
You can fill out our help required form which you can use to request a quote for CMEJ-0502-25-L075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.