Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.16 x 0.16 x 0.06 |
Dimensions LxWxH (mm) | 4 x 4 x 1.5 |
Directivity | Omnidirectional |
Height (in) | 0.06 |
Height (mm) | 1.5 |
IP Rating | IP67 |
Length (in) | 0.16 |
Length (mm) | 4 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 20 ~ 20000 |
Operating Voltage (Vdc) | 2 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -38 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 58 |
Termination | Wire Leads |
Width (in) | 0.16 |
Width (mm) | 4 |
Microph 4Mm Electret Condenser Omnidirectional Le |Cui CME-1538-100LB | Newark Electronics |
Where can I find additional details, specifications and documents for a CME-1538-100LB?
Additional datasheets, footprints and schematics for CME-1538-100LB are listed on our Part Details page. You can also find images and similar parts to CME-1538-100LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CME-1538-100LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CME-1538-100LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CME-1538-100LB fall under?
The CME-1538-100LB is listed under audio > microphones > electret-condenser-microphones > cme-1538-100lb.
Can I view similar or alternative parts?
You can view similar parts to CME-1538-100LB when available in the cme-1538-100lb range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CME-1538-100LB you can contact the distributor directly for product support, shipping queries etc.
Is the CME-1538-100LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CME-1538-100LB have stock available?
Authorised distributors including CUI Devices, RS, Newark Electronics and Future Electronics have stock available or on a lead time for CME-1538-100LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CME-1538-100LB often in real-time on the comparison pages.
What if I can't find stock of CME-1538-100LB?
You can fill out our help required form which you can use to request a quote for CME-1538-100LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.