Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | CC |
Marker Dimensions | 6.4mm x 32mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | Multiple Colours |
Product Range | - |
Cmd-Cc |Raychem Te Connectivity CMD-CC | Newark Electronics |
LOADED DISPENSER, COLOURS | element14 |
Cable and Wire Marker Loaded Dispenser Contains Color Coded Markers DuPont Tyvek Material 32x6.4 mm 10 Rolls | Avnet America |
Where can I find additional details, specifications and documents for a CMD-CC?
Additional datasheets, footprints and schematics for CMD-CC are listed on our Part Details page. You can also find images and similar parts to CMD-CC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMD-CC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMD-CC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMD-CC fall under?
The CMD-CC is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CMD-CC when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMD-CC you can contact the distributor directly for product support, shipping queries etc.
Is the CMD-CC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMD-CC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMD-CC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMD-CC often in real-time on the comparison pages.
What if I can't find stock of CMD-CC?
You can fill out our help required form which you can use to request a quote for CMD-CC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.