Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (µA) | 500 |
---|---|
Dimensions LxWxH (in) | 0.24 x 0.24 x 0.11 |
Dimensions LxWxH (mm) | 6 x 6 x 2.7 |
Directivity | Omnidirectional |
Height (in) | 0.11 |
Height (mm) | 2.7 |
IP Rating | IP57 |
Length (in) | 0.24 |
Length (mm) | 6 |
Microphone Type | Electret Condenser |
Operating Freq. (Hz) | 100 ~ 20000 |
Operating Voltage (Vdc) | 2 |
Output Impedance (KΩ) | 2.2 |
Output Type | Analog |
Port Location | Top |
Sensitivity (dB) | -42 |
Sensitivity Reduction (dB) | -3 |
Sensitivity Tolerance | ±3 |
Shape | Round |
Signal : Noise Ratio (dBA) | 57 |
Termination | Wire Leads |
Width (in) | 0.24 |
Width (mm) | 6 |
Microph 6Mm Electret Condenser Omnidirectionalwir |Cui CMC-6027-42L100 | Newark Electronics |
Where can I find additional details, specifications and documents for a CMC-6027-42L100?
Additional datasheets, footprints and schematics for CMC-6027-42L100 are listed on our Part Details page. You can also find images and similar parts to CMC-6027-42L100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMC-6027-42L100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMC-6027-42L100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMC-6027-42L100 fall under?
The CMC-6027-42L100 is listed under audio > microphones > electret-condenser-microphones > cmc-6027-42l100.
Can I view similar or alternative parts?
You can view similar parts to CMC-6027-42L100 when available in the cmc-6027-42l100 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMC-6027-42L100 you can contact the distributor directly for product support, shipping queries etc.
Is the CMC-6027-42L100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMC-6027-42L100 have stock available?
Authorised distributors including CUI Devices, Newark Electronics and Future Electronics have stock available or on a lead time for CMC-6027-42L100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMC-6027-42L100 often in real-time on the comparison pages.
What if I can't find stock of CMC-6027-42L100?
You can fill out our help required form which you can use to request a quote for CMC-6027-42L100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.