Options for Price Comparison
Distributor Statistics for CMC-6027-32T
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for CMC-6027-32T
Details for CMC-6027-32T by CUI Inc
audio > microphones > electret-condenser-microphones > cmc-6027-32t
6.0 mm, Omnidirectional, PCB Mount, 2.0 Vdc, Electret Condenser Microphone
CMC-6027-32T image

CMC-6027-32T by CUI Inc

6.0 mm, Omnidirectional, PCB Mount, 2.0 Vdc, Electret Condenser Microphone
Part Information
CMC-6027-32T image
RoHS Compliant
Specifications
Curr. Consumption (µA):
500
Dimensions LxWxH (in):
0.24 x 0.24 x 0.11
Dimensions LxWxH (mm):
6 x 6 x 2.7
Directivity:
Omnidirectional
Height (in):
0.11
Height (mm):
2.7
Length (in):
0.24
Length (mm):
6
Microphone Type:
Electret Condenser
Operating Freq. (Hz):
100 ~ 20000
Operating Voltage (Vdc):
2
Output Impedance (KΩ):
2
Output Type:
Analog
Port Location:
Top
Sensitivity (dB):
-32
Sensitivity Reduction (dB):
-3
Sensitivity Tolerance:
±3
Shape:
Round
Signal : Noise Ratio (dBA):
70
Termination:
Solder Pads
Width (in):
0.24
Width (mm):
6