CMB02070X1509JB200

Passive Components

> Resistors - Fixed Value

> MELF SMD Resistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for CMB02070X1509JB200
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CMB02070X1509JB200
Series Information for CMB02070X1509JB200 - Vishay Intertechnology

Features

  • feature
    - Approved to the safety requirements of IEC 60065, 14.1.a* (= VDE 0860, 14.1.a) VDE-REG.-Nr. B583 - AEC-Q200 qualified - Special carbon film technology - Up to 10 kV or 17 kW single pulse capability - Up to tbf. continuous pulse load capability - ESD capability: 16 kV, human body model - Compliant to RoHS directive 2002/95/EC - Find out more about Vishayu2019s Automotive Grade Product requirements at: www.vishay.com/applications

Description

RES AUTO CARBON FILM 15R 5% 0207

Specifications

Resistance:
15ohm
Product Range:
CMB 0207 Series
Voltage Rating:
500V
Resistor Element Material:
Carbon Film
Power Rating:
400mW
Resistance Tolerance:
± 5%
Temperature Coefficient:
-
MELF Resistor Case:
MELF 0207 [6123 Metric]
Automotive Qualification Standard:
AEC-Q200
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

Avnet America

Res Carbon Film 0207(2309) 15 Ohm 5% 2/5W Conformal Melf SMD Blister T/R

Avnet America product

Avnet Europe

Res Carbon Film 0207(2309) 15 Ohm 5% 2/5W Conformal Melf SMD Blister T/R

Avnet Europe product