Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPST |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Product Range | - |
Contact Voltage DC Nom | - |
Coil Resistance | 85ohm |
Contact Material | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Current | 40A |
Contact Configuration | SPST |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Coil Resistance | 85ohm |
RoHS Compliant | Yes |
Voltage Monitoring Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a CMA31-DC12V-A?
Additional datasheets, footprints and schematics for CMA31-DC12V-A are listed on our Part Details page. You can also find images and similar parts to CMA31-DC12V-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMA31-DC12V-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMA31-DC12V-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMA31-DC12V-A fall under?
The CMA31-DC12V-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CMA31-DC12V-A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMA31-DC12V-A you can contact the distributor directly for product support, shipping queries etc.
Is the CMA31-DC12V-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMA31-DC12V-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CMA31-DC12V-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMA31-DC12V-A often in real-time on the comparison pages.
What if I can't find stock of CMA31-DC12V-A?
You can fill out our help required form which you can use to request a quote for CMA31-DC12V-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.