Status: | Unknown |
---|---|
Series: | CMA 0204 Series |
RoHS: | Unknown |
Resistance | 5.6kohm |
---|---|
Product Range | CMA 0204 Series |
Voltage Rating | 200V |
Resistor Element Material | Carbon Film |
Power Rating | 400mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | -250ppm/K |
MELF Resistor Case | MELF 0204 [3715 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Body Diameter | 1.4mm |
External Length / Height | 1.4mm |
External Width | 3.6mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Surface Mount Device |
Surface Mount Melf Resistor, Cma 0204 Series, 5.6 Kohm, 400 Mw, 2%, Carbon Film Rohs Compliant: Yes |Vishay CMA02040X5601GB300 | Newark Electronics |
RESISTOR, MELF, 0204, 5K6 | Farnell |
Surface Mount MELF Resistor, 5.6 kOhm, � 2%, 250 mW, 0204 [3715 Metric], Carbon Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMA02040X5601GB300?
Additional datasheets, footprints and schematics for CMA02040X5601GB300 are listed on our Part Details page. You can also find images and similar parts to CMA02040X5601GB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMA02040X5601GB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMA02040X5601GB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMA02040X5601GB300 fall under?
The CMA02040X5601GB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CMA02040X5601GB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMA02040X5601GB300 you can contact the distributor directly for product support, shipping queries etc.
Is the CMA02040X5601GB300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMA02040X5601GB300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CMA02040X5601GB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMA02040X5601GB300 often in real-time on the comparison pages.
What if I can't find stock of CMA02040X5601GB300?
You can fill out our help required form which you can use to request a quote for CMA02040X5601GB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.