CMA02040X1009GB300

Organise Price Comparison Results by
distributor space
Distributor Statistics for CMA02040X1009GB300
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CMA02040X1009GB300
Series Information for CMA02040X1009GB300 - Vishay Intertechnology

Features

  • feature
    - Special carbon film technology - Surge voltage capability up to 4 kV 1.2/50 u03bcs pulse - ESD capability: 6 kV, human body model - AEC-Q200 qualified - Intrinsic sulfur resistance

Description

MELF RES AEC-Q200 CARBON FILM 10R/0204

Specifications

Resistance:
10ohm
Product Range:
CMA 0204 Series
Voltage Rating:
200V
Resistor Element Type:
Carbon Film
Power Rating:
250mW
Resistance Tolerance:
± 2%
Temperature Coefficient:
-

Alternate Descriptions

Avnet America

Res Carbon Film 1406 10 Ohm 2% 1/4W Conformal SMD Melf Blister T/R

Avnet America product

Avnet Europe

Res Carbon Film 1406 10 Ohm 2% 1/4W Conformal SMD Melf Blister T/R

Avnet Europe product

Future Electronics

CMA Series ╪ 1.4 x 3.6 mm 0.25 W 10 Ohm ▒2 % High Pulse Load MELF Resistor