Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899545-9,
CM9614-000 |
Prices starting from US$0.0404
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0404
|
240,000
in stock
|
Buy Now | |
Sager
from US$0.06
|
40,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
105,000
in stock
|
Buy Now | |
Avnet America
-
|
15,314
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0453
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Label Color | White |
---|---|
Cable Diameter (Min) | .159in, 4mm |
Accepts Cable Diameter (Max) | .298in, 7.6mm |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 5000 |
実装方法 | Roll |
Packaging Method | Roll |
Printer Technology | Thermal Transfer |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 105Micron |
Label Width | 25.4mm, 1in |
Printable Label Height | .5in, 12.7mm |
Label Finish | Gloss |
Label Style | Self-Laminating |
Label Height | 1.437in, 36.5mm |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Cable Markers Printable Adhesive Vinyl White Roll | Sager |
Cable Accessories Thermal Transfer Label Translucent Vinyl Clear | Avnet Abacus |
Sbp100143We5 |Raychem Te Connectivity CM9614-000 | Newark Electronics |
25.4mm x 36.5mm White Self Laminating Cable Marker | Future Electronics |
Where can I find additional details, specifications and documents for a CM9614-000?
Additional datasheets, footprints and schematics for CM9614-000 are listed on our Part Details page. You can also find images and similar parts to CM9614-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9614-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9614-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9614-000 fall under?
The CM9614-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CM9614-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9614-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9614-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9614-000 have stock available?
Authorised distributors including TTI Europe, Sager, Avnet Abacus, Avnet America and Newark Electronics have stock available or on a lead time for CM9614-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9614-000 often in real-time on the comparison pages.
What if I can't find stock of CM9614-000?
You can fill out our help required form which you can use to request a quote for CM9614-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.