Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM9480-000 |
Weight | 21.88kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Color | Yellow |
Insulation Material | Radiation-Crosslinked, Polyalkene |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | 2.39 – 2.59mm, .094 – .102in |
Wire Diameter | .098in, 2.4936mm |
Overall Outside Diameter | 2.49mm, .098in |
Wire Size | 2.08mm², 14AWG |
Strand Size | 27AWG |
Cable Insulation Thickness | .005in, .127mm |
Conductor Diameter | .066in, 1.68mm |
Conductor Size | 14AWG |
Voltage Rating | 600V |
Resistance (Max) | 10 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Hook-up Wire FLDWC0311-14-4 | Sager |
Where can I find additional details, specifications and documents for a CM9480-000?
Additional datasheets, footprints and schematics for CM9480-000 are listed on our Part Details page. You can also find images and similar parts to CM9480-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9480-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9480-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9480-000 fall under?
The CM9480-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CM9480-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9480-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9480-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9480-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM9480-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9480-000 often in real-time on the comparison pages.
What if I can't find stock of CM9480-000?
You can fill out our help required form which you can use to request a quote for CM9480-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.