Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM6176-000 |
Material | 303 Stainless Steel |
---|---|
Adapter Plating Material | Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B, Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B |
TE Adapter Code | 54 |
Connector General Specification Number | MIL-DTL-83723 / SERIES III |
TE Connector Interface Code | 54 |
Adapter Angle | 45 |
Connector System | Cable-to-Cable |
Style | HexaShield |
Sealable | Yes |
Connector Shell Size | 11 |
Termination Device Type | Ferrule |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Standard Circular Connector HEX54-SC-45-11-A2-1-CS8957 | Sager |
Where can I find additional details, specifications and documents for a CM6176-000?
Additional datasheets, footprints and schematics for CM6176-000 are listed on our Part Details page. You can also find images and similar parts to CM6176-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM6176-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM6176-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM6176-000 fall under?
The CM6176-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CM6176-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM6176-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM6176-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM6176-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM6176-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM6176-000 often in real-time on the comparison pages.
What if I can't find stock of CM6176-000?
You can fill out our help required form which you can use to request a quote for CM6176-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.