Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM5666-000 |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Backshell Plating Material | Nickel |
Adapter Entry Size | 8 |
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Cable Diameter Range | 25 – 4in, 64 – 102mm |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Backshell Entry | 8 |
Connector System | Cable-to-Cable |
Style | Shielded Boot |
Sealable | Yes |
Adapter Angle | Straight |
Termination Device Type | Magneform Ring |
Connector Shell Size | 17E |
Circular MIL Spec Strain Reliefs&Adapters ADAPTER | Rapid Electronics |
TE Connectivity Connector Accessories Shielded Adapter ST Aluminum Alloy Bright Electroless Nickel Entry Size 8 | Distrelec |
Connector Accessories Shielded Adapter ST Aluminum Alloy Bright Electroless Nickel Entry Size 8 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 208M716-19C08 | Sager |
Where can I find additional details, specifications and documents for a CM5666-000?
Additional datasheets, footprints and schematics for CM5666-000 are listed on our Part Details page. You can also find images and similar parts to CM5666-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM5666-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM5666-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM5666-000 fall under?
The CM5666-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CM5666-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM5666-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM5666-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM5666-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for CM5666-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM5666-000 often in real-time on the comparison pages.
What if I can't find stock of CM5666-000?
You can fill out our help required form which you can use to request a quote for CM5666-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.