Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM4444-000 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Anodized, per MIL-A-8625, TYPE II, Class 2 |
Material | Aluminum Alloy |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Termination Device Type | Ferrule |
Adapter Angle | 90 |
Style | HexaShield |
Connector System | Cable-to-Cable |
Sealable | Yes |
Connector Shell Size | 11 |
Standard Circular Connector Hex40L-Kc-90-11-A2-1 |Raychem Te Connectivity CM4444-000 | Newark Electronics |
Standard Circular Connector HEX40L-KC-90-11-A2-1 | Sager |
Where can I find additional details, specifications and documents for a CM4444-000?
Additional datasheets, footprints and schematics for CM4444-000 are listed on our Part Details page. You can also find images and similar parts to CM4444-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM4444-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4444-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM4444-000 fall under?
The CM4444-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CM4444-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM4444-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM4444-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM4444-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CM4444-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM4444-000 often in real-time on the comparison pages.
What if I can't find stock of CM4444-000?
You can fill out our help required form which you can use to request a quote for CM4444-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.