Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CM4443-000 |
Material | Aluminum Alloy |
---|---|
Adapter Plating Material | Anodized, per MIL-A-8625, TYPE II, Class 2 |
TE Adapter Code | 40 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Termination Device Type | Ferrule |
Connector Shell Size | 09 |
Adapter Angle | 90 |
Connector System | Cable-to-Cable |
Style | HexaShield |
Sealable | Yes |
TE Connectivity Connector Accessories Adaptor Hexashield Extended Body 90° Stainless Steel | Distrelec |
Standard Circular Connector Hex40L-Kc-90-09-A1-1 |Raychem Te Connectivity CM4443-000 | Newark Electronics |
Standard Circular Connector HEX40L-KC-90-09-A1-1 | Sager |
Where can I find additional details, specifications and documents for a CM4443-000?
Additional datasheets, footprints and schematics for CM4443-000 are listed on our Part Details page. You can also find images and similar parts to CM4443-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM4443-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4443-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM4443-000 fall under?
The CM4443-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CM4443-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM4443-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM4443-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM4443-000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and Sager have stock available or on a lead time for CM4443-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM4443-000 often in real-time on the comparison pages.
What if I can't find stock of CM4443-000?
You can fill out our help required form which you can use to request a quote for CM4443-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.