CM4436-000 Power Cable by TE Connectivity

CMC-0553-0-0

Status: Active
Series: -
RoHS: Unknown
Aliases: CM4436-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.96

Distributor Stock
Logo for Avnet America
Avnet America
from US$32.96
-
Buy Now
Logo for Sager
Sager
from US$36.67
-
Buy Now

Specifications

Conductor Material Nickel-Plated Copper
Jacket Material Radiation-Crosslinked, Modified Flexible ETFE
Jacket Color Black
Insulation Material Radiation-Crosslinked, Modified Flexible ETFE
Number of Strands 1045
Number of Conductors 1
Wire Size 0AWG
Conductor Diameter .41in, 10.41mm
Strand Size 30AWG
Wire Diameter .504in
Voltage Rating 600VAC
Product Type Cable
Cable Insulation Style Double
Cable Type Power
Product Classification Cable - Power
Operating Temperature Range -65 – 200°C

Alternative Descriptions

WIRE, CMC-0553 Type, Radiation-Crosslinked, Flexible, Insulated, 600V | Avnet America
TE Connectivity CMC-0553-0-0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM4436-000?

Additional datasheets, footprints and schematics for CM4436-000 are listed on our Part Details page. You can also find images and similar parts to CM4436-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM4436-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM4436-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM4436-000 fall under?

The CM4436-000 is listed under Wire & Cable > Power Cable.

Can I view similar or alternative parts?

You can view similar parts to CM4436-000 when available in the Power Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM4436-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CM4436-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM4436-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM4436-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM4436-000 often in real-time on the comparison pages.

What if I can't find stock of CM4436-000?

You can fill out our help required form which you can use to request a quote for CM4436-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay