Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Nickel-Plated |
---|---|
Splice Features | Splice Kit |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Wire Size | 16 – 12AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | SolderShield Splice Kit |
Insulated | Yes |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Wire/Cable Type | Shielded Cable |
Splice Type | Immersion Resistant Splice |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Cable Accessories Shielded Cable Splice Polytetrafluoroethylene Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing D-150-0375 | Sager |
Where can I find additional details, specifications and documents for a CM2855-000?
Additional datasheets, footprints and schematics for CM2855-000 are listed on our Part Details page. You can also find images and similar parts to CM2855-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2855-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2855-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2855-000 fall under?
The CM2855-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CM2855-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2855-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM2855-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2855-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM2855-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2855-000 often in real-time on the comparison pages.
What if I can't find stock of CM2855-000?
You can fill out our help required form which you can use to request a quote for CM2855-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.