Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899825-2,
MVCC-25/1.0(B25) |
Color | Red |
---|---|
Visual Inspection | No |
Conductor Diameter | 19 – 28mm, .75 – 1.12in |
Voltage Class | ≤ 25kV |
Equipment | Conductors/Leads |
Halogen Free | Yes |
Energized Installation | No |
Application Type | Overhead, Substation |
Product Availability | EMEA, Asia, ANZPAC, Americas, China |
Product Type | Line Cover |
Technology | Cold Applied |
Material System | Silicone |
Operating Temperature Range | 130°C |
Mvcc-25/1.0(B25) |Energydivision Te Connectivity CM2535-000 | Newark Electronics |
Wire Ducting&Raceways MVCC-25/1.0(B25) | Rapid Electronics |
Insulating Cover for Conductors/Leads 25KV Silicone Red | Avnet America |
Where can I find additional details, specifications and documents for a CM2535-000?
Additional datasheets, footprints and schematics for CM2535-000 are listed on our Part Details page. You can also find images and similar parts to CM2535-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2535-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2535-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2535-000 fall under?
The CM2535-000 is listed under Power Systems > Insulation & Protection > LV/MV Insulating Covers.
Can I view similar or alternative parts?
You can view similar parts to CM2535-000 when available in the LV/MV Insulating Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2535-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM2535-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2535-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for CM2535-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2535-000 often in real-time on the comparison pages.
What if I can't find stock of CM2535-000?
You can fill out our help required form which you can use to request a quote for CM2535-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.