CM2385-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for CM2385-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for CM2385-011
Series Information for CM2385-011 - TE Connectivity
  • Status: Active
  • Aliases: MXSU3141-L
  • Product Code: C795
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

MXSU-3141-L

Specifications

Outer Insulation:
Tube
Number of Cores:
1
Cross-Section Range:
240 – 400mm²
Insulation Diameter:
25 – 34.6mm
Sheath Outside Diameter:
33 – 47mm
Conductor Diameter:
17.8 – 24.6mm
Voltage Class:
≤ 12kV
Standards:
IEC 60502-4, HD CENELEC 629.1
Application Type:
Inline
Installation Instruction:
English
Product Availability:
China, ANZPAC, ASIA, AMERICAS, EMEA
Product Type:
Medium Voltage Repair Joint
Insulation:
Plastic (XLPE)
Cable Shield Style:
Wire
Mechanical Connectors Included:
Yes
Technology:
Heat Shrink

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability