CM2383-005 Power Cable Accessories by TE Connectivity

MXSU-3132-L

Status: Active
Series: -
RoHS: Unknown
Aliases: MXSU-3132-L
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Outer Insulation Tube
Number of Cores 1
Conductor Diameter 12.9 – 21.6mm
Sheath Outside Diameter 29 – 43mm
Insulation Diameter 21.6 – 31.4mm
Cross-Section Range 150 – 300mm²
Voltage Class ≤ 12kV
Standards HD CENELEC 629.1, IEC 60502-4
Application Type Inline
Installation Instruction German
Product Availability China, AMERICAS, ASIA, ANZPAC, EMEA
Insulation Plastic (XLPE)
Product Type Medium Voltage Repair Joint
Technology Heat Shrink
Mechanical Connectors Included Yes
Cable Shield Style Wire


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM2383-005?

Additional datasheets, footprints and schematics for CM2383-005 are listed on our Part Details page. You can also find images and similar parts to CM2383-005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM2383-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2383-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM2383-005 fall under?

The CM2383-005 is listed under Power Systems > Power Cable Accessories > Joints & Splices.

Can I view similar or alternative parts?

You can view similar parts to CM2383-005 when available in the Joints & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM2383-005 you can contact the distributor directly for product support, shipping queries etc.

Is the CM2383-005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM2383-005 have stock available?

There is no stock from authorised distributors for CM2383-005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM2383-005 often in real-time on the comparison pages.

What if I can't find stock of CM2383-005?

You can fill out our help required form which you can use to request a quote for CM2383-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay