Status: | Unknown |
---|---|
Series: | CM203 Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 11V |
---|---|
Diode Case Style | TSSOP |
No. of Pins | 38Pins |
Operating Voltage | 5V |
Power Dissipation Pd | - |
Product Range | CM203 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | ESD Protection |
DIODE, HDMI RX PORT, ESD, 38-TSSOP | Farnell |
Where can I find additional details, specifications and documents for a CM2031-A0TR?
Additional datasheets, footprints and schematics for CM2031-A0TR are listed on our Part Details page. You can also find images and similar parts to CM2031-A0TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2031-A0TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2031-A0TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2031-A0TR fall under?
The CM2031-A0TR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CM2031-A0TR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2031-A0TR you can contact the distributor directly for product support, shipping queries etc.
Is the CM2031-A0TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2031-A0TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CM2031-A0TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2031-A0TR often in real-time on the comparison pages.
What if I can't find stock of CM2031-A0TR?
You can fill out our help required form which you can use to request a quote for CM2031-A0TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.