Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | DVI |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Interface Case Style | QSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
L-C LCD & CAMERA EMI FILTER ARRAY, QSOP | Farnell |
L-C Lcd And Camera Emi Fltr Array, Qsop | Newark Electronics |
Where can I find additional details, specifications and documents for a CM2006-02QR?
Additional datasheets, footprints and schematics for CM2006-02QR are listed on our Part Details page. You can also find images and similar parts to CM2006-02QR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM2006-02QR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2006-02QR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM2006-02QR fall under?
The CM2006-02QR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CM2006-02QR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM2006-02QR you can contact the distributor directly for product support, shipping queries etc.
Is the CM2006-02QR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM2006-02QR have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for CM2006-02QR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM2006-02QR often in real-time on the comparison pages.
What if I can't find stock of CM2006-02QR?
You can fill out our help required form which you can use to request a quote for CM2006-02QR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.